Vishay Intertechnology, Inc. Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4530FEB

Description
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4530FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4530FEB
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4530FEB
Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R4530FEB
Product Name Res Metal Strip 2512 453m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details