Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R4400FEA

Description
440 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
440 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R4400FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4400FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R4400FEATR-ND
440 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

440 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R4400FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4400FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R4400FEADKR-ND
RES 0.44 OHM 1% 1W 2512

RES 0.44 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R4400FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4400FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R4400FEACT-ND
RES 0.44 OHM 1% 1W 2512

RES 0.44 OHM 1% 1W 2512

Buy Now Datasheet
Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4400FEA
Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4400FEA
Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2512R4400FEATR-ND WSL2512R4400FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 440m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details