Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989233-WSL2512R4220F
Packaging: Tape & Reel
Length: 6.35 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 422 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): WSL2512R3900FEA; WSL2512R3830FTB; WSL2512R3830FBA; ERJ1TRQFR39U; ERJ-1TRQFR43U; RL2512FK-070R39L;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Res Metal Strip 2512 422m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Current Sense Resistors - SMD WSL-2512 .422 1% EA e3 Product overview: WSL2512R4220FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4220FEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 989233-WSL2512R4220FEA | WSL2512R4220FEA | 52-WSL2512R4220FEA |
| Product Name | Chip Resistor - Surface Mount - WSL2512R4220FEA | Res Metal Strip 2512 422m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2512 | |
| Resistance Range | 0.4220 ohms | 0.4220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C |