Vishay Intertechnology, Inc. Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4100FEA

Description
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4100FEA
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4100FEA
Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R4100FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4100FEA-ND
Chip Resistor - Surface Mount WSL2512R4100FEA-ND
410 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

410 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R4100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R4100FEA
Chip Resistor - Surface Mount WSL2512R4100FEA
RES 0.41 OHM 1% 1W 2512

RES 0.41 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R4100FEA WSL2512R4100FEA-ND WSL2512R4100FEA
Product Name Res Metal Strip 2512 410m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers