Vishay Intertechnology, Inc. Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4020FTA

Description
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4020FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4020FTA
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4020FTA
Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R4020FTA
Product Name Res Metal Strip 2512 402m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details