Vishay Intertechnology, Inc. Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4000FEB

Description
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4000FEB
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4000FEB
Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R4000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R4000FEBTR-ND
400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R4000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R4000FEBCT-ND
RES 0.4 OHM 1% 1W 2512

RES 0.4 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R4000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R4000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R4000FEBDKR-ND
RES 0.4 OHM 1% 1W 2512

RES 0.4 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R4000FEB 541-WSL2512R4000FEBTR-ND
Product Name Res Metal Strip 2512 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-SR731ETTPR680F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.6800 ohms
View Details
4 suppliers