Vishay Precision Group Chip Resistor - Surface Mount - WSL2512R4000FEA WSL2512R4000FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 717003-WSL2512R4000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 400 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 717003-WSL2512R4000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 400 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R4000FEA
717003-WSL2512R4000FEA
Chip Resistor - Surface Mount - WSL2512R4000FEA 717003-WSL2512R4000FEA
Manufacturer: Vishay Dale Win Source Part Number: 717003-WSL2512R4000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 400 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 717003-WSL2512R4000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 400 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
SMD 0.4 Ohm 1W Resistor - 52-WSL2512R4000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4 Ohm 1W Resistor
52-WSL2512R4000FEA
SMD 0.4 Ohm 1W Resistor 52-WSL2512R4000FEA
0.4 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4000FEA can be used for catalog matching and distributor lookup.

0.4 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .40 OHM 1W 1% 2512 SMD - WSL2512R4000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .40 OHM 1W 1% 2512 SMD
WSL2512R4000FEA
RES .40 OHM 1W 1% 2512 SMD WSL2512R4000FEA
RES .40ohm 1W 1% 2512 SMD

RES .40ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.40CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.40CT-ND
Chip Resistor - Surface Mount WSLG-.40CT-ND
400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.40DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.40DKR-ND
Chip Resistor - Surface Mount WSLG-.40DKR-ND
400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.40TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.40TR-ND
Chip Resistor - Surface Mount WSLG-.40TR-ND
400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.4Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4760 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.4Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4760
Metal Strip Resistor, 0.4Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4760
METAL STRIP RESISTOR, 0.4OHM, 1%, 2512, FULL REEL; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.4OHM, 1%, 2512, FULL REEL; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.4 Ohm, 1 W, 1%, 630 Mv Rohs Compliant Vishay - 98K3052 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.4 Ohm, 1 W, 1%, 630 Mv Rohs Compliant Vishay
98K3052
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.4 Ohm, 1 W, 1%, 630 Mv Rohs Compliant Vishay 98K3052
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.4 ohm, 1 W, - 1%, 630 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.4 ohm, 1 W, - 1%, 630 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R4000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R4000FEA
Chip Resistor - Surface Mount WSL2512R4000FEA
RES 0.4 OHM 1% 1W 2512

RES 0.4 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R4000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R4000FEA
Resistors - Chip Resistor - Surface Mount WSL2512R4000FEA
RES 0.4 OHM 1% 1W 2512

RES 0.4 OHM 1% 1W 2512

Supplier's Site
Resistor - 31385497 - Radwell International
Willingboro, NJ, United States
Resistor
31385497
Resistor 31385497
RESISTOR, SMD, CURRENT SENSE, 0.4 OHM, 1W, 1%; RESISTANCE:0.4OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE: 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, CURRENT SENSE, 0.4 OHM, 1W, 1%; RESISTANCE:0.4OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE: 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 717003-WSL2512R4000FEA 52-WSL2512R4000FEA WSL2512R4000FEA WSLG-.40CT-ND 18X4760 98K3052 WSL2512R4000FEA WSL2512R4000FEA 31385497
Product Name Chip Resistor - Surface Mount - WSL2512R4000FEA SMD 0.4 Ohm 1W Resistor RES .40 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.4Ohm, 1%, 2512, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.4 Ohm, 1 W, 1%, 630 Mv Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details