Vishay Intertechnology, Inc. Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3600FEB

Description
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R3600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R3600FEB
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3600FEB
Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3600FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3600FEB-ND
Chip Resistor - Surface Mount WSL2512R3600FEB-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R3600FEB WSL2512R3600FEB-ND
Product Name Res Metal Strip 2512 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers