Vishay Intertechnology, Inc. Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3500FEA

Description
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R3500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R3500FEA
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R3500FEA
Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-9997-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9997-2-ND
Chip Resistor - Surface Mount 541-9997-2-ND
350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9997-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9997-6-ND
Chip Resistor - Surface Mount 541-9997-6-ND
350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9997-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9997-1-ND
Chip Resistor - Surface Mount 541-9997-1-ND
350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

350 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R3500FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R3500FEA
Resistors - Chip Resistor - Surface Mount WSL2512R3500FEA
RES 0.35 OHM 1% 1W 2512

RES 0.35 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL2512R3500FEA 541-9997-2-ND WSL2512R3500FEA
Product Name Res Metal Strip 2512 350m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details