Vishay Intertechnology, Inc. Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R3300JEK

Description
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R3300JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R3300JEK
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R3300JEK
Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3300JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3300JEK-ND
Chip Resistor - Surface Mount WSL2512R3300JEK-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R3300JEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R3300JEK
Chip Resistor - Surface Mount WSL2512R3300JEK
RES 0.33 OHM 5% 1W 2512

RES 0.33 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R3300JEK WSL2512R3300JEK-ND WSL2512R3300JEK
Product Name Res Metal Strip 2512 330m Ohm 5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers