Vishay Precision Group Chip Resistor - Surface Mount - WSL2512R3300FEA WSL2512R3300FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 758043-WSL2512R3300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 330 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 758043-WSL2512R3300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 330 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R3300FEA
758043-WSL2512R3300FEA
Chip Resistor - Surface Mount - WSL2512R3300FEA 758043-WSL2512R3300FEA
Manufacturer: Vishay Dale Win Source Part Number: 758043-WSL2512R3300F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 330 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758043-WSL2512R3300FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 330 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
RES .33 OHM 1W 1% 2512 SMD - WSL2512R3300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1W 1% 2512 SMD
WSL2512R3300FEA
RES .33 OHM 1W 1% 2512 SMD WSL2512R3300FEA
RES .33ohm 1W 1% 2512 SMD

RES .33ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.33CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.33CT-ND
Chip Resistor - Surface Mount WSLG-.33CT-ND
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.33DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.33DKR-ND
Chip Resistor - Surface Mount WSLG-.33DKR-ND
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.33TR-ND
Chip Resistor - Surface Mount WSLG-.33TR-ND
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.33 Ohm 1W Resistor - 52-WSL2512R3300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33 Ohm 1W Resistor
52-WSL2512R3300FEA
SMD 0.33 Ohm 1W Resistor 52-WSL2512R3300FEA
0.33 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3300FEA can be used for catalog matching and distributor lookup.

0.33 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6836619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836619P
Surface Mount Resistors 6836619P
Vishay WSL2512R3300FEA

Vishay WSL2512R3300FEA

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3300FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R3300FEA
Chip Resistor - Surface Mount WSL2512R3300FEA
RES 0.33 OHM 1% 1W 2512

RES 0.33 OHM 1% 1W 2512

Supplier's Site Datasheet
Metal Strip Resistor, 0.33 Ohm, 1W, Full Reel; Resistance Vishay - 10R0102 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.33 Ohm, 1W, Full Reel; Resistance Vishay
10R0102
Metal Strip Resistor, 0.33 Ohm, 1W, Full Reel; Resistance Vishay 10R0102
METAL STRIP RESISTOR, 0.33 OHM, 1W, FULL REEL; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.33 OHM, 1W, FULL REEL; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.33 Ohm, 1 W, 1%, 570 Mv Rohs Compliant Vishay - 98K3051 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.33 Ohm, 1 W, 1%, 570 Mv Rohs Compliant Vishay
98K3051
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.33 Ohm, 1 W, 1%, 570 Mv Rohs Compliant Vishay 98K3051
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.33 ohm, 1 W, - 1%, 570 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.33 ohm, 1 W, - 1%, 570 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.33Ohm, 1%, 2512; Resistance Vishay - 18X4759 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.33Ohm, 1%, 2512; Resistance Vishay
18X4759
Metal Strip Resistor, 0.33Ohm, 1%, 2512; Resistance Vishay 18X4759
METAL STRIP RESISTOR, 0.33OHM, 1%, 2512; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.33OHM, 1%, 2512; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 758043-WSL2512R3300FEA WSL2512R3300FEA WSLG-.33CT-ND 52-WSL2512R3300FEA 6836619P WSL2512R3300FEA 10R0102 98K3051
Product Name Chip Resistor - Surface Mount - WSL2512R3300FEA RES .33 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount SMD 0.33 Ohm 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Metal Strip Resistor, 0.33 Ohm, 1W, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.33 Ohm, 1 W, 1%, 570 Mv Rohs Compliant Vishay
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details