Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R3300FBA

Description
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R3300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3300FBA-ND
Chip Resistor - Surface Mount WSL2512R3300FBA-ND
330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... - WSL2512R3300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...
WSL2512R3300FBA
Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... WSL2512R3300FBA
Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...

Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R3300FBA-ND WSL2512R3300FBA
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.33ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN5TTED20L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details