Vishay Precision Group WSL2512R3000FEK WSL2512R3000FEK

Description
WSL2512R3000FEK
Request a Quote Datasheet
Description
WSL2512R3000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R3000FEK - WSL2512R3000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R3000FEK
WSL2512R3000FEK
WSL2512R3000FEK WSL2512R3000FEK
WSL2512R3000FEK

WSL2512R3000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3000FEK-ND
Chip Resistor - Surface Mount WSL2512R3000FEK-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R3000FEK WSL2512R3000FEK-ND
Product Name WSL2512R3000FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers