Vishay Precision Group Chip Resistor - Surface Mount - WSL2512R3000FEA WSL2512R3000FEA

Description
Manufacturer: Vishay Win Source Part Number: 903402-WSL2512R3000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLG-.30TR, Q11316439A, WSLG-.30CT, WSLG-.30DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903402-WSL2512R3000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLG-.30TR, Q11316439A, WSLG-.30CT, WSLG-.30DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R3000FEA
903402-WSL2512R3000FEA
Chip Resistor - Surface Mount - WSL2512R3000FEA 903402-WSL2512R3000FEA
Manufacturer: Vishay Win Source Part Number: 903402-WSL2512R3000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLG-.30TR, Q11316439A, WSLG-.30CT, WSLG-.30DKR

Manufacturer: Vishay
Win Source Part Number: 903402-WSL2512R3000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLG-.30TR, Q11316439A, WSLG-.30CT, WSLG-.30DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.30DKR-ND
Chip Resistor - Surface Mount WSLG-.30DKR-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.30TR-ND
Chip Resistor - Surface Mount WSLG-.30TR-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.30CT-ND
Chip Resistor - Surface Mount WSLG-.30CT-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .3ohms 1% Learn More - WSL2512R3000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .3ohms 1% Learn More
WSL2512R3000FEA
Current Sense Resistors - SMD 1watt .3ohms 1% Learn More WSL2512R3000FEA
Current Sense Resistors - SMD 1watt .3ohms 1% Learn More

Current Sense Resistors - SMD 1watt .3ohms 1% Learn More

Supplier's Site
SMD 0.3 ohm 1W Resistor - 52-WSL2512R3000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3 ohm 1W Resistor
52-WSL2512R3000FEA
SMD 0.3 ohm 1W Resistor 52-WSL2512R3000FEA
0.3 ohm 1% 1W Metal Strip Resistor, 2512 SMD Product overview: WSL2512R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3000FEA can be used for catalog matching and distributor lookup.

0.3 ohm 1% 1W Metal Strip Resistor, 2512 SMD Product overview: WSL2512R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R3000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R3000FEA
Chip Resistor - Surface Mount WSL2512R3000FEA
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.3 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9048 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.3 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9048
Current Sense Resistor, 0.3 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9048
CURRENT SENSE RESISTOR, 0.3 OHM, 1 W,1%, FULL REEL; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.3 OHM, 1 W,1%, FULL REEL; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.3 Ohm, 1W; Resistance Vishay - 60K8449 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.3 Ohm, 1W; Resistance Vishay
60K8449
Metal Strip Resistor, 0.3 Ohm, 1W; Resistance Vishay 60K8449
METAL STRIP RESISTOR, 0.3 OHM, 1W; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.3 OHM, 1W; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 1 W, 1%, 540 Mv Rohs Compliant Vishay - 98K3050 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 1 W, 1%, 540 Mv Rohs Compliant Vishay
98K3050
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 1 W, 1%, 540 Mv Rohs Compliant Vishay 98K3050
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.3 ohm, 1 W, - 1%, 540 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.3 ohm, 1 W, - 1%, 540 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 903402-WSL2512R3000FEA WSLG-.30DKR-ND WSL2512R3000FEA 52-WSL2512R3000FEA WSL2512R3000FEA 83R9048 60K8449 98K3050
Product Name Chip Resistor - Surface Mount - WSL2512R3000FEA Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .3ohms 1% Learn More SMD 0.3 ohm 1W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.3 Ohm, 1 W,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.3 Ohm, 1W; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 1 W, 1%, 540 Mv Rohs Compliant Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy METAL STRIP MetalAlloy MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER36FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details