Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R3000DEK

Description
300 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R3000DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R3000DEK-ND
Chip Resistor - Surface Mount WSL2512R3000DEK-ND
300 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R3000DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R3000DEK
Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk WSL2512R3000DEK
Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R3000DEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R3000DEK
Chip Resistor - Surface Mount WSL2512R3000DEK
RES 0.3 OHM 0.5% 1W 2512

RES 0.3 OHM 0.5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R3000DEK-ND WSL2512R3000DEK WSL2512R3000DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 300m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers