Res Metal Strip 2512 290m Ohm 1% 1W ¦75ppm/¦C SMD T/R
290 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2512R2900FEA | WSL2512R2900FEA-ND |
| Product Name | Res Metal Strip 2512 290m Ohm 1% 1W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |