Vishay Precision Group Surface Mount Resistors WSL2512R2500FEA

Description
Vishay WSL2512R2500FEA
Request a Quote Datasheet
Description
Vishay WSL2512R2500FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836606P
Surface Mount Resistors 6836606P
Vishay WSL2512R2500FEA

Vishay WSL2512R2500FEA

Supplier's Site
Surface Mount Resistors - 1679838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679838
Surface Mount Resistors 1679838
Vishay WSL2512R2500FEA

Vishay WSL2512R2500FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.25TR-ND
Chip Resistor - Surface Mount WSLG-.25TR-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.25CT-ND
Chip Resistor - Surface Mount WSLG-.25CT-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.25DKR-ND
Chip Resistor - Surface Mount WSLG-.25DKR-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL2512R2500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2512R2500FEA
SMD 1W Resistor 52-WSL2512R2500FEA
2512 Metal Strip Current Sense Resistor, 1W, 1%, 250mR, SMD Product overview: WSL2512R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2500FEA can be used for catalog matching and distributor lookup.

2512 Metal Strip Current Sense Resistor, 1W, 1%, 250mR, SMD Product overview: WSL2512R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .25 OHM 1W 1% 2512 SMD - WSL2512R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1W 1% 2512 SMD
WSL2512R2500FEA
RES .25 OHM 1W 1% 2512 SMD WSL2512R2500FEA
RES .25ohm 1W 1% 2512 SMD

RES .25ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R2500FEA
Chip Resistor - Surface Mount WSL2512R2500FEA
RES 0.25 OHM 1% 1W 2512

RES 0.25 OHM 1% 1W 2512

Supplier's Site Datasheet
RES 0.25 OHM 1% 1W 2512 - 873-WSL2512R2500FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.25 OHM 1% 1W 2512
873-WSL2512R2500FEA
RES 0.25 OHM 1% 1W 2512 873-WSL2512R2500FEA
RES 0.25 OHM 1% 1W 2512

RES 0.25 OHM 1% 1W 2512

Supplier's Site
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Vishay - 26R4263 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Vishay
26R4263
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Vishay 26R4263
CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.25Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4758 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.25Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4758
Metal Strip Resistor, 0.25Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4758
METAL STRIP RESISTOR, 0.25OHM, 1%, 2512, FULL REEL; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.25OHM, 1%, 2512, FULL REEL; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 1 W, 1%, 500 Mv Rohs Compliant Vishay - 98K3049 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 1 W, 1%, 500 Mv Rohs Compliant Vishay
98K3049
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 1 W, 1%, 500 Mv Rohs Compliant Vishay 98K3049
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.25 ohm, 1 W, - 1%, 500 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.25 ohm, 1 W, - 1%, 500 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6836606P 1679838 WSLG-.25TR-ND 52-WSL2512R2500FEA WSL2512R2500FEA WSL2512R2500FEA 873-WSL2512R2500FEA 26R4263 18X4758 98K3049
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 1W Resistor RES .25 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount RES 0.25 OHM 1% 1W 2512 Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Vishay Metal Strip Resistor, 0.25Ohm, 1%, 2512, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 1 W, 1%, 500 Mv Rohs Compliant Vishay
Technology / Construction MetalAlloy; Metal Strip Metal strip MetalAlloy METAL STRIP MetalAlloy Metal Element MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details