Vishay Precision Group Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2490FEA

Description
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R2490FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R2490FEA
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2490FEA
Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2490FEA - 1165319-WSL2512R2490FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R2490FEA
1165319-WSL2512R2490FEA
Chip Resistor - Surface Mount - WSL2512R2490FEA 1165319-WSL2512R2490FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165319-WSL2512R2490 FEA Packaging: Tape & Reel Length: 6.35 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Resistance: 249 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): WSL2512R2490FEA.; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165319-WSL2512R2490FEA
Packaging: Tape & Reel
Length: 6.35 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 249 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): WSL2512R2490FEA.;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 170 °C

Buy Now
SMD 249 OHM 1W Resistor - 52-WSL2512R2490FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 OHM 1W Resistor
52-WSL2512R2490FEA
SMD 249 OHM 1W Resistor 52-WSL2512R2490FEA
Current Sense Resistors - SMD .249 OHM 1% 1W 75PPM Product overview: WSL2512R2490FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2490FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .249 OHM 1% 1W 75PPM Product overview: WSL2512R2490FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2490FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strp 2512 249M Ohm 1% 1W 75Ppm/ C Smd. Rohs Compliant Vishay - 10AH1667 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Strp 2512 249M Ohm 1% 1W 75Ppm/ C Smd. Rohs Compliant Vishay
10AH1667
Res Metal Strp 2512 249M Ohm 1% 1W 75Ppm/ C Smd. Rohs Compliant Vishay 10AH1667
RES METAL STRP 2512 249M OHM 1% 1W 75PPM/ C SMD. ROHS COMPLIANT: YES

RES METAL STRP 2512 249M OHM 1% 1W 75PPM/ C SMD. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R2490FEA 1165319-WSL2512R2490FEA 52-WSL2512R2490FEA 10AH1667
Product Name Res Metal Strip 2512 249m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R2490FEA SMD 249 OHM 1W Resistor Res Metal Strp 2512 249M Ohm 1% 1W 75Ppm/ C Smd. Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Resistance Range 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details