Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More WSL2512R2200FTA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More - WSL2512R2200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More
WSL2512R2200FTA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More WSL2512R2200FTA
Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R2200FTA-ND
Chip Resistor - Surface Mount WSL2512R2200FTA-ND
220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1 W 0.22 ohm Resistor - 52-WSL2512R2200FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.22 ohm Resistor
52-WSL2512R2200FTA
SMD 1 W 0.22 ohm Resistor 52-WSL2512R2200FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R2200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2200FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R2200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2200FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2512R2200FTA WSL2512R2200FTA-ND 52-WSL2512R2200FTA
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1watt .22ohms 1% Learn More Chip Resistor - Surface Mount SMD 1 W 0.22 ohm Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details