Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R2200FEB

Description
220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R2200FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2200FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R2200FEBTR-ND
220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2200FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2200FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R2200FEBDKR-ND
RES 0.22 OHM 1% 1W 2512

RES 0.22 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2200FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2200FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R2200FEBCT-ND
RES 0.22 OHM 1% 1W 2512

RES 0.22 OHM 1% 1W 2512

Buy Now Datasheet
Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R2200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R2200FEB
Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2200FEB
Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2512R2200FEBTR-ND WSL2512R2200FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 220m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details