Res Metal Strip 2512 215m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Current Sense Resistors - SMD WSL-2512 .215 1% EA e3 Product overview: WSL2512R2150FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2150FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984907-WSL2512R2150F
Packaging: Tape & Reel
Length: 6.35 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 215 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL2512R2150FEA | 52-WSL2512R2150FEA | 984907-WSL2512R2150FEA |
| Product Name | Res Metal Strip 2512 215m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD Resistor | Chip Resistor - Surface Mount - WSL2512R2150FEA |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |