Win Source Part Number: 985318-WSL2512R2000J
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
200 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.2 OHM 5% 1W 2512 Product overview: WSL2512R2000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2000JTA can be used for catalog matching and distributor lookup.
Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 985318-WSL2512R2000JTA | WSL2512R2000JTA-ND | 52-WSL2512R2000JTA | WSL2512R2000JTA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.2 OHM 1W Resistor | Res Metal Strip 2512 200m Ohm 5% 1W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |