Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .2ohms 1% Learn More WSL2512R2000FTB

Description
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More - WSL2512R2000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More
WSL2512R2000FTB
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More WSL2512R2000FTB
Current Sense Resistors - SMD 1watt .2ohms 1% Learn More

Current Sense Resistors - SMD 1watt .2ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R2000FTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FTBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FTBDKR-ND
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2000FTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FTBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FTBCT-ND
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2000FTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FTBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FTBTR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R2000FTB 541-WSL2512R2000FTBDKR-ND
Product Name Current Sense Resistors - SMD 1watt .2ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers