Manufacturer: Vishay
Win Source Part Number: 850588-WSL2512R2000F
Series: WSL
Features: 200 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Res Metal Strip 2512 0.2 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R2000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2000FTA can be used for catalog matching and distributor lookup.
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 850588-WSL2512R2000FTA | WSL2512R2000FTA | 52-WSL2512R2000FTA | WSL2512R2000FTA-ND |
| Product Name | Chip Resistor - Surface Mount - WSL2512R2000FTA | 2512,.2,1%,T/R | SMD 0.2 Ohm 1W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | ||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use |