Vishay Precision Group WSL2512R2000FEK WSL2512R2000FEK

Description
WSL2512R2000FEK
Request a Quote Datasheet
Description
WSL2512R2000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R2000FEK - WSL2512R2000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R2000FEK
WSL2512R2000FEK
WSL2512R2000FEK WSL2512R2000FEK
WSL2512R2000FEK

WSL2512R2000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R2000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R2000FEK-ND
Chip Resistor - Surface Mount WSL2512R2000FEK-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay - 65K4155 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
65K4155
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay 65K4155
CURRENT SENSE RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2512R2000FEK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R2000FEK
Resistors - Chip Resistor - Surface Mount WSL2512R2000FEK
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R2000FEK WSL2512R2000FEK-ND 65K4155 WSL2512R2000FEK
Product Name WSL2512R2000FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalOxide
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers