Vishay Precision Group Chip Resistor - Surface Mount WSL2512R2000FEB

Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R2000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FEBCT-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FEBDKR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R2000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R2000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R2000FEBTR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R2000FEB
Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R2000FEB
Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Current Sense Resistor, 0.2 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9047 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9047
Current Sense Resistor, 0.2 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9047
CURRENT SENSE RESISTOR, 0.2 OHM, 1 W,1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 1 W,1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay - 03P3737 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay
03P3737
Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay 03P3737
WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 1W, ±1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2512R2000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R2000FEB
Resistors - Chip Resistor - Surface Mount WSL2512R2000FEB
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-WSL2512R2000FEBCT-ND WSL2512R2000FEB 83R9047 03P3737 WSL2512R2000FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 200m Ohm 1% 1W ¦75ppm/¦C SMD T/R Current Sense Resistor, 0.2 Ohm, 1 W,1%, Full Reel; Resistance Vishay Wirewound Resistor, 0.2 Ohm, 1W, ±1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy; Wirewound MetalOxide
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers