Vishay Precision Group Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay WSL2512R2000FEA.

Description
METAL STRIP RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes
Description
METAL STRIP RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay - 28AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay
28AC5722
Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay 28AC5722
METAL STRIP RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5722
Product Name Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details