Vishay Precision Group Chip Resistor - Surface Mount WSL2512R2000FBA

Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R2000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R2000FBA-ND
Chip Resistor - Surface Mount WSL2512R2000FBA-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSL2512R2000FBA - WSL2512R2000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R2000FBA
WSL2512R2000FBA
WSL2512R2000FBA WSL2512R2000FBA
WSL2512R2000FBA

WSL2512R2000FBA

Supplier's Site
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay - 20C1940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
20C1940
Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay 20C1940
CURRENT SENSE RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R2000FBA-ND WSL2512R2000FBA 20C1940
Product Name Chip Resistor - Surface Mount WSL2512R2000FBA Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details