Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R1800FEB

Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R1800FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1800FEB-ND
Chip Resistor - Surface Mount WSL2512R1800FEB-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.18 Ohm 1W Resistor - 52-WSL2512R1800FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.18 Ohm 1W Resistor
52-WSL2512R1800FEB
SMD 0.18 Ohm 1W Resistor 52-WSL2512R1800FEB
Res Metal Strip 2512 0.18 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R1800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1800FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.18 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R1800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1800FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1800FEB
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1800FEB
Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number WSL2512R1800FEB-ND 52-WSL2512R1800FEB WSL2512R1800FEB
Product Name Chip Resistor - Surface Mount SMD 0.18 Ohm 1W Resistor Res Metal Strip 2512 180m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details