Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL2512R1650FEA WSL2512R1650FEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151386-WSL2512R1650 FEA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Military Standard: Not Composition: Metal Strip Height: 635 µm Resistance: 165 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 3.18 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151386-WSL2512R1650 FEA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Military Standard: Not Composition: Metal Strip Height: 635 µm Resistance: 165 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 3.18 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R1650FEA - 1151386-WSL2512R1650FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R1650FEA
1151386-WSL2512R1650FEA
Chip Resistor - Surface Mount - WSL2512R1650FEA 1151386-WSL2512R1650FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151386-WSL2512R1650 FEA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Military Standard: Not Composition: Metal Strip Height: 635 µm Resistance: 165 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 3.18 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151386-WSL2512R1650FEA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Military Standard: Not
Composition: Metal Strip
Height: 635 µm
Resistance: 165 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 3.18 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 170 °C

Buy Now
Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1650FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1650FEA
Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1650FEA
Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL2512R1650FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD WSL-2512 .165 1% EA e3 Product overview: WSL2512R1650FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1650FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD WSL-2512 .165 1% EA e3 Product overview: WSL2512R1650FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1650FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1151386-WSL2512R1650FEA WSL2512R1650FEA 52-WSL2512R1650FEA
Product Name Chip Resistor - Surface Mount - WSL2512R1650FEA Res Metal Strip 2512 165m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD Resistor
Resistance Range 0.1650 ohms 0.1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers