Vishay Intertechnology, Inc. Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1620FEB

Description
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1620FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1620FEB
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1620FEB
Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R1620FEB
Product Name Res Metal Strip 2512 162m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details