Vishay Intertechnology, Inc. Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... WSL2512R1600FEK

Description
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... - WSL2512R1600FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...
WSL2512R1600FEK
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... WSL2512R1600FEK
Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...

Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T...

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1600FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1600FEK-ND
Chip Resistor - Surface Mount WSL2512R1600FEK-ND
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R1600FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R1600FEK
Chip Resistor - Surface Mount WSL2512R1600FEK
RES 0.16 OHM 1% 1W 2512

RES 0.16 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R1600FEK WSL2512R1600FEK-ND WSL2512R1600FEK
Product Name Wirewound ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; T... Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound MetalAlloy MetalAlloy
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details