Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 0.15ohms 1% WSL2512R1500FTB

Description
Current Sensing Resistors 1watt 0.15ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt 0.15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 0.15ohms 1% - WSL2512R1500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.15ohms 1%
WSL2512R1500FTB
Current Sensing Resistors 1watt 0.15ohms 1% WSL2512R1500FTB
Current Sensing Resistors 1watt 0.15ohms 1%

Current Sensing Resistors 1watt 0.15ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R1500FTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1500FTBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R1500FTBCT-ND
RES 0.15 OHM 1% 1W 2512

RES 0.15 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1500FTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1500FTBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R1500FTBDKR-ND
RES 0.15 OHM 1% 1W 2512

RES 0.15 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1500FTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1500FTBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R1500FTBTR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R1500FTB
939134-WSL2512R1500FTB
Chip Resistor - Surface Mount - WSL2512R1500FTB 939134-WSL2512R1500FTB
Manufacturer: Vishay Win Source Part Number: 939134-WSL2512R1500F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939134-WSL2512R1500FTB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
SMD 0.15 Ohm 1W Resistor - 52-WSL2512R1500FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 1W Resistor
52-WSL2512R1500FTB
SMD 0.15 Ohm 1W Resistor 52-WSL2512R1500FTB
Res Metal Strip 2512 0.15 Ohm 1% 1W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R1500FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FTB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.15 Ohm 1% 1W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R1500FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R1500FTB 541-WSL2512R1500FTBCT-ND 939134-WSL2512R1500FTB 52-WSL2512R1500FTB
Product Name Current Sensing Resistors 1watt 0.15ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R1500FTB SMD 0.15 Ohm 1W Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details