Vishay Precision Group SMD 0.15 Ohm 1W Resistor WSL2512R1500FEA

Description
0.15 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.15 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15 Ohm 1W Resistor - 52-WSL2512R1500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 1W Resistor
52-WSL2512R1500FEA
SMD 0.15 Ohm 1W Resistor 52-WSL2512R1500FEA
0.15 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FEA can be used for catalog matching and distributor lookup.

0.15 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLG-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.15DKR-ND
Chip Resistor - Surface Mount WSLG-.15DKR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.15TR-ND
Chip Resistor - Surface Mount WSLG-.15TR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.15CT-ND
Chip Resistor - Surface Mount WSLG-.15CT-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836593
Surface Mount Resistors 6836593
Vishay WSL2512R1500FEA

Vishay WSL2512R1500FEA

Supplier's Site
Surface Mount Resistors - 1693246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693246
Surface Mount Resistors 1693246
Vishay WSL2512R1500FEA

Vishay WSL2512R1500FEA

Supplier's Site
RES .15 OHM 1W 1% 2512 SMD - WSL2512R1500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1W 1% 2512 SMD
WSL2512R1500FEA
RES .15 OHM 1W 1% 2512 SMD WSL2512R1500FEA
RES .15ohm 1W 1% 2512 SMD

RES .15ohm 1W 1% 2512 SMD

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.15 Ohm, 1 W, 1%, 380 Mv Rohs Compliant Vishay - 98K3047 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.15 Ohm, 1 W, 1%, 380 Mv Rohs Compliant Vishay
98K3047
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.15 Ohm, 1 W, 1%, 380 Mv Rohs Compliant Vishay 98K3047
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.15 ohm, 1 W, - 1%, 380 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.15 ohm, 1 W, - 1%, 380 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.15Ohm, 1%, 2512, Full Reel; Resistance Vishay - 78R0862 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 2512, Full Reel; Resistance Vishay
78R0862
Metal Strip Resistor, 0.15Ohm, 1%, 2512, Full Reel; Resistance Vishay 78R0862
METAL STRIP RESISTOR, 0.15OHM, 1%, 2512, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 2512, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R1500FEA WSLG-.15DKR-ND 6836593 1693246 WSL2512R1500FEA 98K3047 78R0862
Product Name SMD 0.15 Ohm 1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES .15 OHM 1W 1% 2512 SMD Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.15 Ohm, 1 W, 1%, 380 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.15Ohm, 1%, 2512, Full Reel; Resistance Vishay
Technology / Construction METAL STRIP MetalAlloy Metal strip Metal strip MetalAlloy
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.3800 volts
Operating AC Voltage 0.3800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details