Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R1400FEK

Description
140 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
140 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R1400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1400FEK-ND
Chip Resistor - Surface Mount WSL2512R1400FEK-ND
140 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSL2512R1400FEK - WSL2512R1400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R1400FEK
WSL2512R1400FEK
WSL2512R1400FEK WSL2512R1400FEK
WSL2512R1400FEK

WSL2512R1400FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1400FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R1400FEK
Chip Resistor - Surface Mount WSL2512R1400FEK
RES 0.14 OHM 1% 1W 2512

RES 0.14 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R1400FEK-ND WSL2512R1400FEK WSL2512R1400FEK
Product Name Chip Resistor - Surface Mount WSL2512R1400FEK Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details