Vishay Intertechnology, Inc. SMD 0.125 Ohm 1W Resistor WSL2512R1250FEA

Description
Res Metal Strip 2512 0.125 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R1250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1250FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.125 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R1250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1250FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125 Ohm 1W Resistor - 52-WSL2512R1250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125 Ohm 1W Resistor
52-WSL2512R1250FEA
SMD 0.125 Ohm 1W Resistor 52-WSL2512R1250FEA
Res Metal Strip 2512 0.125 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R1250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1250FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.125 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R1250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380294-WSL2512R1250FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380294-WSL2512R1250FEA
Resistors - Chip Resistor - Surface Mount 1380294-WSL2512R1250FEA
Win Source Part Number: 1380294-WSL2512R1250 FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: Power Metal Strip® Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 125 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380294-WSL2512R1250FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: Power Metal Strip®
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 125 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1250FEA
Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1250FEA
Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R1250FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1250FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R1250FEADKR-ND
WSL-2512 .125 1% EA E3

WSL-2512 .125 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1250FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1250FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R1250FEATR-ND
WSL-2512 .125 1% EA E3

WSL-2512 .125 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R1250FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R1250FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R1250FEACT-ND
WSL-2512 .125 1% EA E3

WSL-2512 .125 1% EA E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R1250FEA 1380294-WSL2512R1250FEA WSL2512R1250FEA 541-WSL2512R1250FEADKR-ND
Product Name SMD 0.125 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount Res Metal Strip 2512 125m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.1250 ohms 0.1250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details