Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .12ohms 1% Learn More WSL2512R1200FEB

Description
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More - WSL2512R1200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
WSL2512R1200FEB
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More WSL2512R1200FEB
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More

Current Sense Resistors - SMD 1watt .12ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1200FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1200FEB-ND
Chip Resistor - Surface Mount WSL2512R1200FEB-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R1200FEB WSL2512R1200FEB-ND
Product Name Current Sense Resistors - SMD 1watt .12ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details