Vishay Precision Group Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1200FEA

Description
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R1200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R1200FEA
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R1200FEA
Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10139-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10139-2-ND
Chip Resistor - Surface Mount 541-10139-2-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10139-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10139-6-ND
Chip Resistor - Surface Mount 541-10139-6-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10139-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10139-1-ND
Chip Resistor - Surface Mount 541-10139-1-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R12, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2843
Res, 0R12, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2843
RES, 0R12, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R12, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R1200FEA 541-10139-2-ND 14AJ2843
Product Name Res Metal Strip 2512 120m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Res, 0R12, 1W, 2512, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers