Vishay Intertechnology, Inc. Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R1150JTA

Description
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL2512R1150JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL2512R1150JTA
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R1150JTA
Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1150JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1150JTA-ND
Chip Resistor - Surface Mount WSL2512R1150JTA-ND
115 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

115 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R1150JTA WSL2512R1150JTA-ND
Product Name Res Metal Strip 2512 115m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - A138538DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details