Vishay Intertechnology, Inc. Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R1100JTA

Description
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL2512R1100JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL2512R1100JTA
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R1100JTA
Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1100JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R1100JTA-ND
Chip Resistor - Surface Mount WSL2512R1100JTA-ND
110 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

110 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R1100JTA WSL2512R1100JTA-ND
Product Name Res Metal Strip 2512 110m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers