Vishay Intertechnology, Inc. SMD 1W Resistor WSL2512R1000FEA8

Description
Res Metal Strp 2512 100M Ohm 1% 1W 75PPM/ C SMD Product overview: WSL2512R1000FEA8 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Strp 2512 100M Ohm 1% 1W 75PPM/ C SMD Product overview: WSL2512R1000FEA8 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSL2512R1000FEA8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2512R1000FEA8
SMD 1W Resistor 52-WSL2512R1000FEA8
Res Metal Strp 2512 100M Ohm 1% 1W 75PPM/ C SMD Product overview: WSL2512R1000FEA8 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA8 can be used for catalog matching and distributor lookup.

Res Metal Strp 2512 100M Ohm 1% 1W 75PPM/ C SMD Product overview: WSL2512R1000FEA8 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000FEA8 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R1000FEA8 - 1157709-WSL2512R1000FEA8 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R1000FEA8
1157709-WSL2512R1000FEA8
Chip Resistor - Surface Mount - WSL2512R1000FEA8 1157709-WSL2512R1000FEA8
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157709-WSL2512R1000 FEA8 Packaging: Tape and Reel Length: 6.35 mm Tolerance: 1 % Height: 635 µm Resistance: 100 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157709-WSL2512R1000FEA8
Packaging: Tape and Reel
Length: 6.35 mm
Tolerance: 1 %
Height: 635 µm
Resistance: 100 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-WSL2512R1000FEA8 1157709-WSL2512R1000FEA8
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - WSL2512R1000FEA8
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers