100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.1 OHM 1% 1W 2512
RES 0.1 OHM 1% 1W 2512
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 541-WSL2512R1000FBA-ND | WSL2512R1000FBA | WSL2512R1000FBA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalOxide |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 (6432 Metric) | |
| Resistance Range | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms |