Res Metal Strip 2512 0.1 Ohm 0.5% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R1000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R1000DEA can be used for catalog matching and distributor lookup.
100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 903399-WSL2512R1000D
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 100 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2512R1000DEAC
RES 0.1 OHM 0.5% 1W 2512
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2512R1000DEA | 541-WSL2512R1000DEADKR-ND | WSL2512R1000DEA | 903399-WSL2512R1000DEA | WSL2512R1000DEA |
| Product Name | SMD 0.1 Ohm 1W Resistor | Chip Resistor - Surface Mount | Res Metal Strip 2512 100m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSL2512R1000DEA | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Standards and Certifications | RoHS | ||||
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use |