95 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2512 95m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
RES 0.095 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSL2512R0950FEK-ND | WSL2512R0950FEK | WSL2512R0950FEK |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 2512 95m Ohm 1% 1W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |
| Resistance Range | 0.0950 ohms | 0.0950 ohms |