Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0900FEB

Description
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0900FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0900FEB-ND
Chip Resistor - Surface Mount WSL2512R0900FEB-ND
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More - WSL2512R0900FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More
WSL2512R0900FEB
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More WSL2512R0900FEB
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More

Current Sense Resistors - SMD 1watt .09ohms 1% Learn More

Supplier's Site
Current Sense Resistor, 0.09 Ohm, 1W, 1%; Resistance Vishay - 72M6589 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.09 Ohm, 1W, 1%; Resistance Vishay
72M6589
Current Sense Resistor, 0.09 Ohm, 1W, 1%; Resistance Vishay 72M6589
CURRENT SENSE RESISTOR, 0.09 OHM, 1W, 1%; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.09 OHM, 1W, 1%; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0900FEB-ND WSL2512R0900FEB 72M6589
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .09ohms 1% Learn More Current Sense Resistor, 0.09 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details