Vishay Intertechnology, Inc. SMD 0.082 Ohm 1W Resistor WSL2512R0820FEA

Description
Res Metal Strip 2512 0.082 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0820FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.082 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0820FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.082 Ohm 1W Resistor - 52-WSL2512R0820FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082 Ohm 1W Resistor
52-WSL2512R0820FEA
SMD 0.082 Ohm 1W Resistor 52-WSL2512R0820FEA
Res Metal Strip 2512 0.082 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0820FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.082 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0820FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10138-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10138-2-ND
Chip Resistor - Surface Mount 541-10138-2-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10138-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10138-6-ND
Chip Resistor - Surface Mount 541-10138-6-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10138-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10138-1-ND
Chip Resistor - Surface Mount 541-10138-1-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0820FEA
728406-WSL2512R0820FEA
Chip Resistor - Surface Mount - WSL2512R0820FEA 728406-WSL2512R0820FEA
Manufacturer: Vishay Dale Win Source Part Number: 728406-WSL2512R0820F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 82 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 728406-WSL2512R0820FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 82 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0820FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0820FEA
Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0820FEA
Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0820FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0820FEA
Chip Resistor - Surface Mount WSL2512R0820FEA
RES 0.082 OHM 1% 1W 2512

RES 0.082 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL2512R0820FEA 541-10138-2-ND 728406-WSL2512R0820FEA WSL2512R0820FEA WSL2512R0820FEA
Product Name SMD 0.082 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0820FEA Res Metal Strip 2512 82m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms 8.20E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details