Vishay Precision Group SMD 1 W 0.075 ohm Resistor WSL2512R0750FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 0.075 ohm Resistor - 52-WSL2512R0750FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.075 ohm Resistor
52-WSL2512R0750FEA
SMD 1 W 0.075 ohm Resistor 52-WSL2512R0750FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0750FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0750FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0750FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0750FEA
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0750FEA
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10137-2-ND
Chip Resistor - Surface Mount 541-10137-2-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10137-1-ND
Chip Resistor - Surface Mount 541-10137-1-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10137-6-ND
Chip Resistor - Surface Mount 541-10137-6-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0750FEA
939131-WSL2512R0750FEA
Chip Resistor - Surface Mount - WSL2512R0750FEA 939131-WSL2512R0750FEA
Manufacturer: Vishay Win Source Part Number: 939131-WSL2512R0750F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10137-6, 541-10137-2, 541-10137-1

Manufacturer: Vishay
Win Source Part Number: 939131-WSL2512R0750FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10137-6, 541-10137-2, 541-10137-1

Buy Now
Res,metal Alloy,0.075Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Vishay - 84K9542 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.075Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Vishay
84K9542
Res,metal Alloy,0.075Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Vishay 84K9542
RES,Metal Alloy,0.075Ohms,1+/- % Tol,-75,75ppm-TC,251 2-Case

RES,Metal Alloy,0.075Ohms,1+/-% Tol,-75,75ppm-TC,2512-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R0750FEA WSL2512R0750FEA 541-10137-2-ND 939131-WSL2512R0750FEA 84K9542
Product Name SMD 1 W 0.075 ohm Resistor Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0750FEA Res,metal Alloy,0.075Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Vishay
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details