Vishay Intertechnology, Inc. Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0750FBA

Description
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0750FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0750FBA
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0750FBA
Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0750FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0750FBA-ND
Chip Resistor - Surface Mount WSL2512R0750FBA-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0750FBA WSL2512R0750FBA-ND
Product Name Res Metal Strip 2512 75m Ohm 1% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details