Vishay Intertechnology, Inc. 2512,1W,.074,1%,T/R WSL2512R0740FTA

Description
2512,1W,.074,1%,T/R
Request a Quote Datasheet
Description
2512,1W,.074,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,1W,.074,1%,T/R - WSL2512R0740FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1W,.074,1%,T/R
WSL2512R0740FTA
2512,1W,.074,1%,T/R WSL2512R0740FTA
2512,1W,.074,1%,T/R

2512,1W,.074,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0740FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0740FTA-ND
Chip Resistor - Surface Mount WSL2512R0740FTA-ND
74 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

74 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0740FTA WSL2512R0740FTA-ND
Product Name 2512,1W,.074,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers