Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0700FEA

Description
70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.07TR-ND
Chip Resistor - Surface Mount WSLG-.07TR-ND
70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.07DKR-ND
Chip Resistor - Surface Mount WSLG-.07DKR-ND
70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.07CT-ND
Chip Resistor - Surface Mount WSLG-.07CT-ND
70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .07 OHM 1W 1% 2512 SMD - WSL2512R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 1W 1% 2512 SMD
WSL2512R0700FEA
RES .07 OHM 1W 1% 2512 SMD WSL2512R0700FEA
RES .07ohm 1W 1% 2512 SMD

RES .07ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.07 Ohm 1W Resistor - 52-WSL2512R0700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.07 Ohm 1W Resistor
52-WSL2512R0700FEA
SMD 0.07 Ohm 1W Resistor 52-WSL2512R0700FEA
0.07 Ohm 1W 1% 2512 SMD Metal Strip Resistor Product overview: WSL2512R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.07 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0700FEA can be used for catalog matching and distributor lookup.

0.07 Ohm 1W 1% 2512 SMD Metal Strip Resistor Product overview: WSL2512R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.07 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.07 Ohm, 1W, Full Reel; Resistance Vishay - 78R0780 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.07 Ohm, 1W, Full Reel; Resistance Vishay
78R0780
Metal Strip Resistor, 0.07 Ohm, 1W, Full Reel; Resistance Vishay 78R0780
METAL STRIP RESISTOR, 0.07 OHM, 1W, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.07 OHM, 1W, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.07Ohm, 1%, 2512; Resistance Vishay - 18X4754 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.07Ohm, 1%, 2512; Resistance Vishay
18X4754
Metal Strip Resistor, 0.07Ohm, 1%, 2512; Resistance Vishay 18X4754
METAL STRIP RESISTOR, 0.07OHM, 1%, 2512; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.07OHM, 1%, 2512; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 1 W, 1%, 260 Mv Rohs Compliant Vishay - 98K3043 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 1 W, 1%, 260 Mv Rohs Compliant Vishay
98K3043
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 1 W, 1%, 260 Mv Rohs Compliant Vishay 98K3043
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.07 ohm, 1 W, - 1%, 260 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.07 ohm, 1 W, - 1%, 260 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0700FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0700FEA
Chip Resistor - Surface Mount WSL2512R0700FEA
RES 0.07 OHM 1% 1W 2512

RES 0.07 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLG-.07TR-ND WSL2512R0700FEA 52-WSL2512R0700FEA 78R0780 18X4754 98K3043 WSL2512R0700FEA
Product Name Chip Resistor - Surface Mount RES .07 OHM 1W 1% 2512 SMD SMD 0.07 Ohm 1W Resistor Metal Strip Resistor, 0.07 Ohm, 1W, Full Reel; Resistance Vishay Metal Strip Resistor, 0.07Ohm, 1%, 2512; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 1 W, 1%, 260 Mv Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy METAL STRIP MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details